Single-phase power solid state relay designed for resistive loads (AC-51) with a 24-510 VAC output range and 95 A nominal current, featuring back-to-back thyristors with TMS2 technology and integrated output voltage protection. The input operates from 3.5-32 VDC with a green LED indicator and built-in over-voltage protection. It is rated for IP20 protection via removable terminal flaps, requires mounting on a heatsink, and meets IEC/EN60947-4-3, EN60950/VDE0805, IEC 60335-1/VDE0700-1, and UL-cUL standards. Thermal resistance junction-to-case is 0.25 K/W, and it operates from -55 to +100 °C with a weight of 80 g.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SO968470-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Approvals | RoHS |
| Operating Temp | -67 to 212 F (-55 to 100 C) |