"Solid State SPST-NO (1 Form A) 16-DIP (0.300"", 7.62mm), 4 Leads"
SOLID STATE RELAY, SPST, 3.5-10VDC, TH; Contact Configuration:SPST-N
SSR RELAY SPST-NO 1.5A 12-280V
Solid State Relays, 600 Vpeak Transient Overvoltage, 0.025 to 1.5 A (RMS)
1-1.5 Amp; 120, 240 VAC; 16-Pin DIP Package
This series of compact 16-pin DIP solid-state relays are rated at 1.0-1.5 amp RMS at ambient temperatures up to 40°C. The package is perfect for high density printed circuit boards. Your choice of either voltage or current operated versions are offered. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (VAC): 4000.
Features
Solid State Relays - PCB Mount PCB DIP SSR, 280VAC 1.5A, 3.5-10VDC
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC1157-ND | 37M5842 | SDV2415 | 70131485 | SDV2415 |
| Product Name | Solid State Relays | Solid State Relay, Spst, 3.5-10Vdc, Th; Contact Configuration Sensata/crydom | Relays - Solid State Relays | Relay;SSR;Random Turn-On;Cur-Rtg 1.5A;Ctrl-V 3.5-10DC;Vol-Rtg 12-280AC;PCB Mnt | Solid State Relays - PCB Mount |
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | PCBoard | |
| Switch Configuration | FormA | ||||
| Operating Temp | -22 to 176 F (-30 to 80 C) | -22 to ? F (-30 to ? C) | |||
| Input Voltage (Control Signal) Type | DC | DC | |||
| Input Voltage (Control Signal) Range | 3.5 to 10 volts | 10 volts |