Sensata Technologies Relays - Solid State Relays RPC2440

Description
Win Source Part Number: 1158482-RPC2440 Category: Relays>Solid State Relays Series: RPC Termination Style: Screw Terminal Package: Bulk Standard Package: 10 Output Type: AC, Proportional Control Circuit: SPST-NO (1 Form A) Load Current: 40 A Voltage - Load: 200 V ~ 240 V Mounting Type: Chassis Mount Package / Case: Hockey Puck ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable HTSUS: 8536.49.0080 Mfr: Sensata-Crydom Other Names: CC1351,CC1351-NDR
Request a Quote Datasheet
Description
Win Source Part Number: 1158482-RPC2440 Category: Relays>Solid State Relays Series: RPC Termination Style: Screw Terminal Package: Bulk Standard Package: 10 Output Type: AC, Proportional Control Circuit: SPST-NO (1 Form A) Load Current: 40 A Voltage - Load: 200 V ~ 240 V Mounting Type: Chassis Mount Package / Case: Hockey Puck ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable HTSUS: 8536.49.0080 Mfr: Sensata-Crydom Other Names: CC1351,CC1351-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - 1158482-RPC2440 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1158482-RPC2440
Relays - Solid State Relays 1158482-RPC2440
Win Source Part Number: 1158482-RPC2440 Category: Relays>Solid State Relays Series: RPC Termination Style: Screw Terminal Package: Bulk Standard Package: 10 Output Type: AC, Proportional Control Circuit: SPST-NO (1 Form A) Load Current: 40 A Voltage - Load: 200 V ~ 240 V Mounting Type: Chassis Mount Package / Case: Hockey Puck ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable HTSUS: 8536.49.0080 Mfr: Sensata-Crydom Other Names: CC1351,CC1351-NDR

Win Source Part Number: 1158482-RPC2440
Category: Relays>Solid State Relays
Series: RPC
Termination Style: Screw Terminal
Package: Bulk
Standard Package: 10
Output Type: AC, Proportional Control
Circuit: SPST-NO (1 Form A)
Load Current: 40 A
Voltage - Load: 200 V ~ 240 V
Mounting Type: Chassis Mount
Package / Case: Hockey Puck
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
HTSUS: 8536.49.0080
Mfr: Sensata-Crydom
Other Names: CC1351,CC1351-NDR

Buy Now Datasheet
Solid State Relays - CC1351-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1351-ND
Solid State Relays CC1351-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
RPC2440
Solid State Relays - Industrial Mount RPC2440
Solid State Relays - Industrial Mount SS Prop. Controller 240V AC 40 AMP

Solid State Relays - Industrial Mount SS Prop. Controller 240V AC 40 AMP

Buy Now Datasheet
Solid State Relay, 40A, 200V-240V, Panel; Contact Configuration Sensata/crydom - 37M5834 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 40A, 200V-240V, Panel; Contact Configuration Sensata/crydom
37M5834
Solid State Relay, 40A, 200V-240V, Panel; Contact Configuration Sensata/crydom 37M5834
SOLID STATE RELAY, 40A, 200V-240V, PANEL; Contact Configuration:SPST-N O; Load Current:40A; Operating Voltage Max:240Vrms; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:200Vrms RoHS Compliant: Yes

SOLID STATE RELAY, 40A, 200V-240V, PANEL; Contact Configuration:SPST-NO; Load Current:40A; Operating Voltage Max:240Vrms; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:200Vrms RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - RPC2440 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
RPC2440
Relays - Solid State Relays RPC2440
SSR RELAY SPST-NO 40A 200-240V

SSR RELAY SPST-NO 40A 200-240V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1158482-RPC2440 CC1351-ND RPC2440 37M5834 RPC2440
Product Name Relays - Solid State Relays Solid State Relays Solid State Relays - Industrial Mount Solid State Relay, 40A, 200V-240V, Panel; Contact Configuration Sensata/crydom Relays - Solid State Relays
Mounting PCBoard; Chassis Mount Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PVN012AS-TPBF - 1240883-PVN012AS-TPBF - Win Source Electronics
Specs
Mounting PCBoard
View Details
4 suppliers
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details