Sharp Microelectronics of the Americas Solid State Relays S101N11

Description
Solid State SPST-NO (1 Form A) 4-SIP
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) 4-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 425-1208-5-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
425-1208-5-ND
Solid State Relays 425-1208-5-ND
Solid State SPST-NO (1 Form A) 4-SIP

Solid State SPST-NO (1 Form A) 4-SIP

Buy Now Datasheet
Relays - Solid State Relays - 1237264-S101N11 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1237264-S101N11
Relays - Solid State Relays 1237264-S101N11
Win Source Part Number: 1237264-S101N11 Category: Relays>Solid State Relays Series: S101 Termination Style: PC Pin Package: Tube Standard Package: 25 Voltage - Input: 1.2VDC Output Type: AC Circuit: SPST-NO (1 Form A) Load Current: 1.6 A Voltage - Load: 80 V ~ 120 V Mounting Type: Through Hole Package / Case: 4-SIP Supplier Device Package: 4-SIP ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.41.0030 Mfr: Sharp Microelectronics Other Names: 425-1208-5 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1237264-S101N11
Category: Relays>Solid State Relays
Series: S101
Termination Style: PC Pin
Package: Tube
Standard Package: 25
Voltage - Input: 1.2VDC
Output Type: AC
Circuit: SPST-NO (1 Form A)
Load Current: 1.6 A
Voltage - Load: 80 V ~ 120 V
Mounting Type: Through Hole
Package / Case: 4-SIP
Supplier Device Package: 4-SIP
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.41.0030
Mfr: Sharp Microelectronics
Other Names: 425-1208-5
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
S101N11
Relays - Solid State Relays S101N11
SSR RELAY SPST-NO 1.6A 80-120V

SSR RELAY SPST-NO 1.6A 80-120V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 425-1208-5-ND 1237264-S101N11 S101N11
Product Name Solid State Relays Relays - Solid State Relays Relays - Solid State Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA
Operating Temp -13 to 185 F (-25 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-859-735-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Solid State Relay, 30A, 48-480Vac; Contact Configuration Finder - 76AC0295 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail
Turn-On Switching Random
View Details