Dual-phase solid state relay rated for 2x30A at 12-280VAC, with a 12-24VDC control input and a common green LED indicator. The relay has a 22.5mm pitch and is designed for AC-51 resistive loads, such as 3kW heaters at 230VAC. It complies with IEC/EN60947-4-3 and UL-cUL standards, features IP20 protection, and requires mounting on a heatsink. Input isolation is 4000VRMS, output-to-case isolation is 2500VRMS, and thermal resistance junction-to-case is 1.9K/W. Operation is synchronized to zero-crossing with turn-on and turn-off times max 10ms. The device operates from -40°C to +80°C and weighs 65g.
SSR 2X30A/230VAC/CTRL 12-24VDC
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SIB942360-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -40 to 176 F (-40 to 80 C) |