Sharp Microelectronics of the Americas Solid State Relays S108T02

Description
Solid State SPST-NO (1 Form A) 4-SIP
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) 4-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 425-1224-5-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
425-1224-5-ND
Solid State Relays 425-1224-5-ND
Solid State SPST-NO (1 Form A) 4-SIP

Solid State SPST-NO (1 Form A) 4-SIP

Buy Now Datasheet
Relays - Solid State Relays - 1237260-S108T02 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1237260-S108T02
Relays - Solid State Relays 1237260-S108T02
Win Source Part Number: 1237260-S108T02 Category: Relays>Solid State Relays Series: S108 Termination Style: PC Pin Package: Tube Standard Package: 25 Voltage - Input: 1.2VDC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Load Current: 8 A Voltage - Load: 80 V ~ 120 V Mounting Type: Through Hole Package / Case: 4-SIP Supplier Device Package: 4-SIP ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.41.0030 Mfr: Sharp Microelectronics Other Names: 425-1224-5 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1237260-S108T02
Category: Relays>Solid State Relays
Series: S108
Termination Style: PC Pin
Package: Tube
Standard Package: 25
Voltage - Input: 1.2VDC
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Load Current: 8 A
Voltage - Load: 80 V ~ 120 V
Mounting Type: Through Hole
Package / Case: 4-SIP
Supplier Device Package: 4-SIP
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.41.0030
Mfr: Sharp Microelectronics
Other Names: 425-1224-5
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Relays - Solid State Relays - S108T02 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
S108T02
Relays - Solid State Relays S108T02
SSR RELAY SPST-NO 8A 80-120V

SSR RELAY SPST-NO 8A 80-120V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 425-1224-5-ND 1237260-S108T02 S108T02
Product Name Solid State Relays Relays - Solid State Relays Relays - Solid State Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA
Operating Temp -13 to 212 F (-25 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Basic solid-state relay - 788-755 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0120 amps
View Details
2 suppliers
Solid State Relays - G3VM-41LR6 - 1176518-G3VM-41LR6 - Win Source Electronics
Specs
Mounting PCBoard; SMD
Input Voltage (Control Signal) Type DC
View Details
4 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Type 77.21 - Modular Solid-State Relay with heat-sink - 772182308250 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, ukca, EAC-1
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type AC
View Details