RELAY SOLID STATE 50A PANEL MOUNT
90 to 280 VAC Voltage Rating, 50 A, Panel Mount Solid State Relay
RSS series relays provide highly reliable means of switching AC loads. Available in both AC and DC input voltage. Dimensions: 2.25" L × 1.75" W × 0.95" H. Output Voltage: 48-660 VAC.
SSR, DIN/PANEL MOUNT, 660VAC, 280VAC 50A; Contact Configuration:SPST-N
| DigiKey | Acme Chip Technology Co., Limited | Galco Industrial Electronics | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1885-RSSAN-50A-ND | RSSAN-50A | RSSAN-50A | 70174930 | 80K6135 |
| Product Name | Solid State Relays | Relays - Solid State Relays | IDEC Solid State | Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 50A;Ctrl-V 90-280AC;Vol-Rtg 48-660AC | Ssr, Din/panel Mount, 660Vac, 280Vac 50A; Contact Configuration Idec |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel | Panel; Panel Mount | |
| Switch Configuration | FormA | ||||
| Operating Temp | -4 to 176 F (-20 to 80 C) | ||||
| Input Voltage (Control Signal) Type | AC | AC | |||
| Input Voltage (Control Signal) Range | 90 to 280 volts | 280 volts |