Celduc Relais Solid State Relays SKA20440

Description
Solid State SPST-NO (1 Form A) 4-SIP
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) 4-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 3667-SKA20440-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
3667-SKA20440-ND
Solid State Relays 3667-SKA20440-ND
Solid State SPST-NO (1 Form A) 4-SIP

Solid State SPST-NO (1 Form A) 4-SIP

Buy Now Datasheet
Ssr, 4-30V, 4A; Contact Configuration Celduc - 48W3480 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 4-30V, 4A; Contact Configuration Celduc
48W3480
Ssr, 4-30V, 4A; Contact Configuration Celduc 48W3480
SSR, 4-30V, 4A; Contact Configuration:-; Load Current:4A; Operating Voltage Max:460V; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Crossing; Operating Voltage Min:12V; Control Voltage Min:4VDC; Control RoHS Compliant: No

SSR, 4-30V, 4A; Contact Configuration:-; Load Current:4A; Operating Voltage Max:460V; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Crossing; Operating Voltage Min:12V; Control Voltage Min:4VDC; Control RoHS Compliant: No

Supplier's Site Datasheet
Shenzhen, China
Relays - Solid State Relays
SKA20440
Relays - Solid State Relays SKA20440
SSR RELAY SPST-NO 5A 12-460V

SSR RELAY SPST-NO 5A 12-460V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 3667-SKA20440-ND 48W3480 SKA20440
Product Name Solid State Relays Ssr, 4-30V, 4A; Contact Configuration Celduc Relays - Solid State Relays
Mounting PCBoard PCBoard; PCB Through Hole
Switch Configuration FormA
Approvals RoHS
Operating Temp -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A2450ET-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid State Relays - 2946-859-762-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid State Interface Relays - 3340317 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details