The SIR2B20A4 is a solid-state relay with zero voltage switching, designed for resistive and incandescent loads, operating at 120 V ac with a 20 A steady state and 200 A inrush current rating. It accepts a control voltage of 90 to 150 V ac/dc and has a normally open output. The relay is surface-mounted using a single #10 (M5 x 0.8) screw, measures 50.8 mm × 50.8 mm × 38.4 mm, and requires a metal mounting surface with heat sink compound. It features optical isolation, no moving parts, and is encapsulated for protection against shock, vibration, and humidity. Operating temperature ranges from -40 °C to 60 °C, and it is UL Recognized and CSA certified.
The SIR2B20A4 relay provides solid-state switching protection with input voltage from 90 to 150 V ac/dc and output voltage at 120 V ac.
Win Source Part Number: 1237276-SIR2B20A4
Category: Relays>Solid State Relays
Series: SIR
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Standard Package: 1
Voltage - Input: 90 ~ 150VAC/DC
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Load Current: 20 A
Voltage - Load: 0 V ~ 120 V
Mounting Type: Chassis Mount
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
HTSUS: 8536.49.0080
Mfr: Littelfuse Inc.
Other Names: -1024-SIR2B20A4
Solid State SPST-NO (1 Form A) Module
Solid State Relays - Industrial Mount SOLIDSTATERELAY-ISOL
SSR RELAY SPST-NO 20A 0-120V
| Littelfuse, Inc. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | SIR2B20A4 | 1237276-SIR2B20A4 | 5666-SIR2B20A4-ND | SIR2B20A4 | SIR2B20A4 |
| Product Name | Littelfuse SIR Relays Provide Exceptional Solid-State Switching Protection | Relays - Solid State Relays | Solid State Relays | Solid State Relays - Industrial Mount | Relays - Solid State Relays |
| Mounting | Surface mount with one #10 (M5 x 0.8) screw | PCBoard; Chassis Mount | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | |
| Input Voltage (Control Signal) Type | AC; DC | DC | AC; DC | ||
| Input Voltage (Control Signal) Range | 90 to 150 volts | 90 to 150 volts | 90 to 150 volts | ||
| Switch Configuration | FormA |