Solid state relay for printed circuit board mounting with a 25A, 400VAC random turn-on output, controlled by 8-32VDC, and designed for use with an external heatsink. The device uses thyristor and DCB technology, with input-output isolation rated at 4000 VRMS and I-O to case insulation at 3300 VRMS. Operating temperature ranges from -40°C to +85°C, and storage temperature from -40°C to +120°C. Weight is 15 g. The relay is not suitable for reflow soldering; wave soldering is limited to 260°C for 10 seconds, and hand soldering to 400°C for 5 seconds. Conforms to EN60947-4-x and 5-1, and is UL listed under File E6991. A minimum 14mm external VDR is required across the output. Rated for 10-440 Hz operation, with a maximum turn-on time of 0.1 ms and turn-off time of 10 ms. Thermal resistance between junction and heatsink is 1 K/W.
Solid State SPST-NO (1 Form A) 4-SIP
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SKL20241-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Approvals | RoHS |
| Operating Temp | -40 to 185 F (-40 to 85 C) |