Sharp Microelectronics of the Americas Solid State Relays - S102T01F S102T01F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 793485-S102T01F Series: S102 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Package: 4-SIP Voltage - Input: 1.2VDC Output Type: AC Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 2A Voltage - Load: 80 ~ 120 V Family Name: S102T01 Categories: Relays Manufacturer Package: 4-SIP Alternative Parts (Cross-Reference): S102T01; ; Introduction Date: February 24, 1997 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 793485-S102T01F Series: S102 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Package: 4-SIP Voltage - Input: 1.2VDC Output Type: AC Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 2A Voltage - Load: 80 ~ 120 V Family Name: S102T01 Categories: Relays Manufacturer Package: 4-SIP Alternative Parts (Cross-Reference): S102T01; ; Introduction Date: February 24, 1997 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - S102T01F - 793485-S102T01F - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - S102T01F
793485-S102T01F
Solid State Relays - S102T01F 793485-S102T01F
Manufacturer: Sharp Microelectronics Win Source Part Number: 793485-S102T01F Series: S102 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Package: 4-SIP Voltage - Input: 1.2VDC Output Type: AC Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 2A Voltage - Load: 80 ~ 120 V Family Name: S102T01 Categories: Relays Manufacturer Package: 4-SIP Alternative Parts (Cross-Reference): S102T01; ; Introduction Date: February 24, 1997 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 793485-S102T01F
Series: S102
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Package: 4-SIP
Voltage - Input: 1.2VDC
Output Type: AC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Part Status: Obsolete(EOL)
Load Current: 2A
Voltage - Load: 80 ~ 120 V
Family Name: S102T01
Categories: Relays
Manufacturer Package: 4-SIP
Alternative Parts (Cross-Reference): S102T01; ;
Introduction Date: February 24, 1997
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Solid State Relays - 425-2393-5-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
425-2393-5-ND
Solid State Relays 425-2393-5-ND
Solid State SPST-NO (1 Form A) 4-SIP

Solid State SPST-NO (1 Form A) 4-SIP

Buy Now Datasheet
Relays - Solid State Relays - S102T01F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
S102T01F
Relays - Solid State Relays S102T01F
SSR RELAY SPST-NO 2A 80-120V

SSR RELAY SPST-NO 2A 80-120V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 793485-S102T01F 425-2393-5-ND S102T01F
Product Name Solid State Relays - S102T01F Solid State Relays Relays - Solid State Relays
Mounting PCBoard; Through Hole PCBoard Through Hole
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ssr, Photo Mosfet, 20V, 4.5A; Contact Form Infineon - 26AC3114 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting Surface Mount
Switch Configuration FormA; SPST-NO (1 Form A)
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details