Single-phase power solid state relay designed for resistive loads (AC-51) with a 24-600VAC output rating of 125A RMS and a 3.5-32VDC input control range. Features zero-cross switching, built-in TVS diodes for output overvoltage protection, and a green LED input indicator. Mounted on a heatsink, it complies with IEC/EN60947-4-3, IEC 60335-1, VDE0700-1, and cURus standards. IP20 protected with removable terminal flaps, constructed with PA6 housing and aluminum base plate, weighing 80g. Operating temperature range is -40°C to +100°C.
SSR 125A/24-600VAC/TVS/C
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SO969440-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -40 to 194 F (-40 to 90 C) |