Sharp Microelectronics of the Americas Solid State Relays S101S05V

Description
Solid State SPST-NO (1 Form A) 4-SIP
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) 4-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 425-1210-5-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
425-1210-5-ND
Solid State Relays 425-1210-5-ND
Solid State SPST-NO (1 Form A) 4-SIP

Solid State SPST-NO (1 Form A) 4-SIP

Buy Now Datasheet
Solid State Relays - S101S05V - 793484-S101S05V - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - S101S05V
793484-S101S05V
Solid State Relays - S101S05V 793484-S101S05V
Manufacturer: Sharp Microelectronics Win Source Part Number: 793484-S101S05V Series: S101 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Package: 4-SIP Voltage - Input: 1.2VDC Output Type: AC Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 3A Voltage - Load: 80 ~ 120 V Family Name: S101S05 Categories: Relays Manufacturer Package: 4-SIP Alternative Parts (Cross-Reference): S101S05F ; Introduction Date: February 24, 1997 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 793484-S101S05V
Series: S101
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Package: 4-SIP
Voltage - Input: 1.2VDC
Output Type: AC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Part Status: Obsolete(EOL)
Load Current: 3A
Voltage - Load: 80 ~ 120 V
Family Name: S101S05
Categories: Relays
Manufacturer Package: 4-SIP
Alternative Parts (Cross-Reference): S101S05F ;
Introduction Date: February 24, 1997
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Relays - Solid State Relays - S101S05V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
S101S05V
Relays - Solid State Relays S101S05V
SSR RELAY SPST-NO 3A 80-120V

SSR RELAY SPST-NO 3A 80-120V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 425-1210-5-ND 793484-S101S05V S101S05V
Product Name Solid State Relays Solid State Relays - S101S05V Relays - Solid State Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA
Operating Temp -13 to 212 F (-25 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-859-752-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
2 suppliers
Solid State Relays - G3S-201PL-PD-USDC5-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -22 to 212 F (-30 to 100 C)
View Details
3 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Ssr, Pcb Mount, 60Vdc, 9Vdc, 1A; Operating Voltage Min Finder - 35M1274 - Newark, An Avnet Company
Specs
Application Type Latching
Approvals RoHS
View Details