IDEC Corporation Solid State Relays RSCDN-45A

Description
SOLID STATE RELAY 45A DIN TYPE
Request a Quote Datasheet
Description
SOLID STATE RELAY 45A DIN TYPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 1885-RSCDN-45A-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
1885-RSCDN-45A-ND
Solid State Relays 1885-RSCDN-45A-ND
SOLID STATE RELAY 45A DIN TYPE

SOLID STATE RELAY 45A DIN TYPE

Buy Now Datasheet
Ssr, Din/panel Mount, 600Vac, 32Vdc, 45A; Contact Configuration Idec - 34M2064 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Din/panel Mount, 600Vac, 32Vdc, 45A; Contact Configuration Idec
34M2064
Ssr, Din/panel Mount, 600Vac, 32Vdc, 45A; Contact Configuration Idec 34M2064
SSR, DIN/PANEL MOUNT, 600VAC, 32VDC, 45A; Contact Configuration:SPST-N O; Load Current:45A; Operating Voltage Max:600Vrms; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48Vrms RoHS Compliant: Yes

SSR, DIN/PANEL MOUNT, 600VAC, 32VDC, 45A; Contact Configuration:SPST-NO; Load Current:45A; Operating Voltage Max:600Vrms; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48Vrms RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Solid State Relays
RSCDN-45A
Relays - Solid State Relays RSCDN-45A
SOLID STATE RELAY 45A DIN TYPE

SOLID STATE RELAY 45A DIN TYPE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 1885-RSCDN-45A-ND 34M2064 RSCDN-45A
Product Name Solid State Relays Ssr, Din/panel Mount, 600Vac, 32Vdc, 45A; Contact Configuration Idec Relays - Solid State Relays
Switch Configuration FormA
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 4 to 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A1225T - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid State Relays - 2946-859-759-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid State Interface Relays - 3340272 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Zero Switching; Zero crossing
Approvals RoHS
View Details