Sharp Microelectronics of the Americas Solid State Relays S102S02F

Description
Solid State SPST-NO (1 Form A) 4-SIP
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) 4-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 425-2390-5-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
425-2390-5-ND
Solid State Relays 425-2390-5-ND
Solid State SPST-NO (1 Form A) 4-SIP

Solid State SPST-NO (1 Form A) 4-SIP

Buy Now Datasheet
Solid State Relays - S102S02F - 1244859-S102S02F - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - S102S02F
1244859-S102S02F
Solid State Relays - S102S02F 1244859-S102S02F
Manufacturer: Sharp Microelectronics Win Source Part Number: 1244859-S102S02F Manufacturer Homepage: sharp-world.com/ Alternative Parts (Cross-Reference): S102S02; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1244859-S102S02F
Manufacturer Homepage: sharp-world.com/
Alternative Parts (Cross-Reference): S102S02;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now
Relays - Solid State Relays - S102S02F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
S102S02F
Relays - Solid State Relays S102S02F
SSR RELAY SPST-NO 8A 80-120V

SSR RELAY SPST-NO 8A 80-120V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 425-2390-5-ND 1244859-S102S02F S102S02F
Product Name Solid State Relays Solid State Relays - S102S02F Relays - Solid State Relays
Mounting PCBoard PCBoard Through Hole
Switch Configuration FormA
Operating Temp -13 to 212 F (-25 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay, Spst, 5A, 48-265Vac; Contact Configuration Finder - 70AH0695 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail, Panel
Turn-On Switching Random
View Details
Solid State Relays - 2946-859-753-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details