Three-phase solid state relay designed for resistive and motor loads, operating with a 24-640 VAC output range and 4-30 VDC control input. Features back-to-back thyristors with TMS² technology, direct copper bonding, and integrated over-voltage protection. Rated for 85 A RMS AC51 (resistive) and 32 A RMS AC53 (motor) with heatsink. Built-in IP20 protection, with input and output insulation rated at 4000 V RMS. Complies with IEC/EN60947-4-3, IEC/EN60947-4-2, and UL/CSA cRUus standards. Package includes a baseplate for heatsink mounting and operates from -40°C to +100°C ambient temperature. Weight is 200 g.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SGB8890200-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -40 to 212 F (-40 to 100 C) |