Crydom Corporation Solid State Relays SDV2415R

Description
"Solid State SPST-NO (1 Form A) 16-DIP (0.300"", 7.62mm), 4 Leads"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 16-DIP (0.300"", 7.62mm), 4 Leads"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC1158-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1158-ND
Solid State Relays CC1158-ND
"Solid State SPST-NO (1 Form A) 16-DIP (0.300"", 7.62mm), 4 Leads"

"Solid State SPST-NO (1 Form A) 16-DIP (0.300"", 7.62mm), 4 Leads"

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
SDV2415R
Solid State Relays - PCB Mount SDV2415R
Solid State Relays - PCB Mount PCB DIP SSR, 240VA C/1.5A, 3.5-10VAC

Solid State Relays - PCB Mount PCB DIP SSR, 240VA C/1.5A, 3.5-10VAC

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
SDV2415R
Relays - Solid State Relays SDV2415R
SSR RELAY SPST-NO 1.5A 12-280V

SSR RELAY SPST-NO 1.5A 12-280V

Supplier's Site
Solid State Relay, Spst, 3.5-10Vdc, Th; Contact Configuration Sensata/crydom - 37M5843 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst, 3.5-10Vdc, Th; Contact Configuration Sensata/crydom
37M5843
Solid State Relay, Spst, 3.5-10Vdc, Th; Contact Configuration Sensata/crydom 37M5843
SOLID STATE RELAY, SPST, 3.5-10VDC, TH; Contact Configuration:SPST-N O; Load Current:1.5A; Operating Voltage Max:280VAC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:Random Turn On; Operating Voltage Min:12VAC RoHS Compliant: Yes

SOLID STATE RELAY, SPST, 3.5-10VDC, TH; Contact Configuration:SPST-NO; Load Current:1.5A; Operating Voltage Max:280VAC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:Random Turn On; Operating Voltage Min:12VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC1158-ND SDV2415R SDV2415R 37M5843
Product Name Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays Solid State Relay, Spst, 3.5-10Vdc, Th; Contact Configuration Sensata/crydom
Mounting PCBoard Through Hole PCBoard; Through Hole
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 3.5 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1617031-2 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Guardmaster Safety Relay Expand Module - 440R-EM4R2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relays - 2946-859-762-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details