IDEC Corporation Solid State Relays RSSDN-75A

Description
SOLID STATE RELAY 75A
Request a Quote Datasheet
Description
SOLID STATE RELAY 75A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 1885-RSSDN-75A-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
1885-RSSDN-75A-ND
Solid State Relays 1885-RSSDN-75A-ND
SOLID STATE RELAY 75A

SOLID STATE RELAY 75A

Buy Now Datasheet
Ssr, Din/panel Mount, 660Vac, 32Vdc, 75A; Contact Configuration Idec - 31B3394 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Din/panel Mount, 660Vac, 32Vdc, 75A; Contact Configuration Idec
31B3394
Ssr, Din/panel Mount, 660Vac, 32Vdc, 75A; Contact Configuration Idec 31B3394
SSR, DIN/PANEL MOUNT, 660VAC, 32VDC, 75A; Contact Configuration:SPST-N O; Load Current:75A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SSR, DIN/PANEL MOUNT, 660VAC, 32VDC, 75A; Contact Configuration:SPST-NO; Load Current:75A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Relays - Solid State Relays
RSSDN-75A
Relays - Solid State Relays RSSDN-75A
SOLID STATE RELAY 75A

SOLID STATE RELAY 75A

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 1885-RSSDN-75A-ND 31B3394 RSSDN-75A
Product Name Solid State Relays Ssr, Din/panel Mount, 660Vac, 32Vdc, 75A; Contact Configuration Idec Relays - Solid State Relays
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state relay module - 857-717 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 115 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
2 suppliers
Solid State Interface Relays - 9186992 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details