The SGT962360E is a three-phase zero-cross solid state relay designed for resistive loads, with a 24-600 VAC output rating of 3×25 A RMS and a 10-30 VDC control input. It features green LED input visualization, TMS technology for high surge current capability, and a thermal resistance between junction and case of 0.5 to 0.7 K/W. The relay has a mounting pitch of 47.5 mm, weighs 370 g, and operates from -40 °C to +100 °C. It complies with EN60947-4-3 (IEC60947-4-3), IEC62314, and UL-cUL standards, with 4000 VRMS input-to-output isolation and 3300 VRMS output-to-case isolation. Maximum power dissipation is calculated as 3×(0.9×0.85×Ie + 0.0095 × Ie²) watts. Conduction is protected by a Type 2 fuse, such as the MERSEN gRC25A.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SGT962360E-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Approvals | RoHS |
| Operating Temp | -40 to 212 F (-40 to 100 C) |