Manufacturer: Sharp Microelectronics
Win Source Part Number: 1244860-S102S11
Series: S102
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Package: 4-SIP
Voltage - Input: 1.2VDC
Output Type: AC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Part Status: Obsolete(EOL)
Load Current: 8A
Voltage - Load: 80 ~ 120 V
Family Name: S102S11
Categories: Relays
Manufacturer Homepage: sharp-world.com/
RoHS State: Request Verification
Manufacturer Package: 4-SIP
Alternative Parts (Cross-Reference): S102S11F;
Introduction Date: February 24, 1997
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Solid State SPST-NO (1 Form A) 4-SIP
SSR RELAY SPST-NO 8A 80-120V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1244860-S102S11 | 425-1217-5-ND | S102S11 |
| Product Name | Solid State Relays - S102S11 | Solid State Relays | Relays - Solid State Relays |
| Mounting | PCBoard; Through Hole | PCBoard | Through Hole |
| Input Voltage (Control Signal) Type | DC | DC | |
| Input Voltage (Control Signal) Range | 1.2 volts | 1.2 volts |