Solid State SPST-NO (1 Form A) Hockey Puck
SSR RELAY SPST-NO 12A 12-280V
SSR; Contact Configuration:-; Load Current:12A; Operating Voltage Max:280Vrms; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:12Vrms; Control Voltage Min:4VDC; Control Voltage
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 3667-SC841110-ND | SC841110 | 70K9229 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Ssr; Contact Configuration Celduc |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel |
| Switch Configuration | FormA | ||
| Approvals | RoHS | ||
| Input Voltage (Control Signal) Type | DC |