Sharp Microelectronics of the Americas Solid State Relays S201DH1

Description
"Solid State SPST-NO (1 Form A) 16-DIP (0.300"", 7.62mm), 10 Leads"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 16-DIP (0.300"", 7.62mm), 10 Leads"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 425-1240-5-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
425-1240-5-ND
Solid State Relays 425-1240-5-ND
"Solid State SPST-NO (1 Form A) 16-DIP (0.300"", 7.62mm), 10 Leads"

"Solid State SPST-NO (1 Form A) 16-DIP (0.300"", 7.62mm), 10 Leads"

Buy Now Datasheet
Solid State Relays - S201DH1 - 1093494-S201DH1 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - S201DH1
1093494-S201DH1
Solid State Relays - S201DH1 1093494-S201DH1
Manufacturer: Sharp Microelectronics Win Source Part Number: 1093494-S201DH1 Packaging: Tube/Rail Termination Style: PC Pin Mounting: Through Hole Voltage - Input: 1.2VDC Output Type: AC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 1.5A Voltage - Load: 0 to 240 V Categories: Relays Status: Obsolete(EOL) Case / Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1093494-S201DH1
Packaging: Tube/Rail
Termination Style: PC Pin
Mounting: Through Hole
Voltage - Input: 1.2VDC
Output Type: AC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 1.5A
Voltage - Load: 0 to 240 V
Categories: Relays
Status: Obsolete(EOL)
Case / Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Relays - Solid State Relays - S201DH1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
S201DH1
Relays - Solid State Relays S201DH1
SSR RELAY SPST-NO 1.5A 0-240V

SSR RELAY SPST-NO 1.5A 0-240V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 425-1240-5-ND 1093494-S201DH1 S201DH1
Product Name Solid State Relays Solid State Relays - S201DH1 Relays - Solid State Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA
Operating Temp -13 to 185 F (-25 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 448-PVT422S-TPBFDKR-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
4 suppliers
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details