Three-phase solid state relay designed for resistive loads, with an output voltage range of 24 to 600 VAC and a nominal current rating of 75 A RMS. It features a synchronous zero-cross switching mechanism using back-to-back thyristors with TMS technology, a control input range of 90 to 240 VAC, and a green LED for input status indication. The relay has a mounting pitch of 47.5 mm, weighs 370 g, and operates within a temperature range of -40 to +100 °C. Input-output isolation is rated at 4000 VRMS, and output-case isolation at 3300 VRMS. It complies with IEC/EN61000-4-4 (2 kV burst) and IEC/EN61000-4-5 (2 kV surge) immunity standards. Thermal resistance junction-to-case is 0.4 K/W, and maximum power dissipation is calculated as 3×(0.9×1×Ie + 0.0045×Ie²) watts. Terminal connections are M4 for control and M5 for power, with recommended torque values and wire gauge ranges specified.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SGT967960E-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Approvals | RoHS |
| Operating Temp | -40 to 212 F (-40 to 100 C) |