Sharp Microelectronics of the Americas Solid State Relays S202S12

Description
Solid State SPST-NO (1 Form A) 4-SIP
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) 4-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 425-1249-5-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
425-1249-5-ND
Solid State Relays 425-1249-5-ND
Solid State SPST-NO (1 Form A) 4-SIP

Solid State SPST-NO (1 Form A) 4-SIP

Buy Now Datasheet
Solid State Relays - S202S12 - 1245036-S202S12 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - S202S12
1245036-S202S12
Solid State Relays - S202S12 1245036-S202S12
Manufacturer: Sharp Microelectronics Win Source Part Number: 1245036-S202S12 Series: S202 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Package: 4-SIP Voltage - Input: 1.2VDC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 8A Voltage - Load: 80 ~ 240 V Family Name: S202S12 Categories: Relays Manufacturer Homepage: sharp-world.com/ Manufacturer Package: 4-SIP Alternative Parts (Cross-Reference): S202S12F; Introduction Date: February 24, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1245036-S202S12
Series: S202
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Package: 4-SIP
Voltage - Input: 1.2VDC
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Part Status: Obsolete(EOL)
Load Current: 8A
Voltage - Load: 80 ~ 240 V
Family Name: S202S12
Categories: Relays
Manufacturer Homepage: sharp-world.com/
Manufacturer Package: 4-SIP
Alternative Parts (Cross-Reference): S202S12F;
Introduction Date: February 24, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Relays - Solid State Relays - S202S12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
S202S12
Relays - Solid State Relays S202S12
SSR RELAY SPST-NO 8A 80-240V

SSR RELAY SPST-NO 8A 80-240V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 425-1249-5-ND 1245036-S202S12 S202S12
Product Name Solid State Relays Solid State Relays - S202S12 Relays - Solid State Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA
Operating Temp -13 to 212 F (-25 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-857-1430-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
G3VM-201G□/S5 MOSFET Relays SOP 4-pin, General-purpose Type - G3VM-201G1 - Aratas America LLC
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
6 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Type 38.41 - Relay interface modules - Single output SSR - 384100249024 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temp -4 to 131 F (-20 to 55 C)
View Details