DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 700 750 800 850 900 950 1000 1010 1020 1030 1040 1050 1058 1059 1060 1061 1062 1063 1064 1065 1066 1067 1068 1069 1070 1080 1090 1100 1110 1120 1130 1150 1200 1250 1300 1350 1400 1500 2000 2212
Product Name Notes
"0.110"" (2.79mm) Quick Connect Male Solder Connector Non-Insulated"
"0.125"" (3.18mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"
"0.187"" (4.75mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
"0.187"" (4.75mm) Quick Connect Female 16-18 AWG Crimp Connector Non-Insulated"
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"
"0.187"" (4.75mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female 12-16 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"
"5 Position Plug, Male Blades Connector Solder 0.098"" (2.50mm) Through Hole, Right Angle"
0.64/1.0 135POS CAP ASSY
15 Position D-Sub, High Density Plug, Male Pins Connector
4 (Coax) Position Housing for Male Pins Connector Natural Through Hole Rack and Panel
44 Position D-Sub, High Density Plug, Male Pins Connector
62 Position D-Sub, High Density Plug, Male Pins Connector
78 Position D-Sub, High Density Plug, Male Pins Connector
80 Position Connector Header, Center Strip Contacts Surface Mount Gold
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
CONN D-SUB HD PLUG 44POS PNL MNT
CONN D-SUB HD PLUG 62POS PNL MNT
CONN D-SUB HD PLUG 78POS PNL MNT
Connector Strain Relief For MT-RJ Jack
Coupler Fiber Optic Connector SC Receptacle To SC Receptacle Panel Mount, Flange (2 Hole)
MICRO STACK REC ASSY 80P
Ring Terminal Connector Circular 18-22 AWG Crimp
Ring Terminal Connector Circular 20-24 AWG Crimp
Terminal Ground Clip Connector Crimp, Flag 18-22 AWG
Terminal Magnetic Connector 14-18 AWG IDC
Terminal Magnetic Connector 187 20-23 AWG IDC
Terminal Magnetic Connector 187 23 AWG Quick Connect
Terminal Magnetic Connector 187 28-30 AWG IDC
Terminal Magnetic Connector 187 31-33 AWG IDC
Terminal Magnetic Connector 250 17-19 AWG IDC
Terminal Magnetic Connector 250 24-27 AWG IDC
Terminal Magnetic Connector 250 28-30 AWG IDC
Terminal Magnetic Connector 250 31-33 AWG IDC
Terminal Magnetic Connector 28-30 AWG IDC
Terminal Magnetic Connector 300 17-19 AWG Quick Connect
Terminal Magnetic Connector 300 23-27 AWG IDC
Terminal Magnetic Connector 300 23-27 AWG Quick Connect
Terminal Magnetic Connector 300 27-30 AWG Quick Connect
Terminal Magnetic Connector 300 28-31 AWG Pin
Terminal Magnetic Connector 300 28-31 AWG Quick Connect
Terminal Magnetic Connector 300 28-31 AWG Tab
Terminal Magnetic Connector 31-33 AWG IDC
Terminal Magnetic Connector 36-44 AWG IDC
Terminal Magnetic Connector 500 20-22 AWG Quick Connect
Terminal Tab Receptacle Connector Crimp 16-20 AWG

<< Prev Next >>