TE Connectivity Free Hanging, Panel Mount 640440-6

Description
6 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG
Request a Quote Datasheet
Description
6 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - A1908-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A1908-ND
Free Hanging, Panel Mount A1908-ND
6 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG

6 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG

Buy Now Datasheet
Downers Grove, IL, United States
Rectangular Connector
640440-6
Rectangular Connector 640440-6
MTA, CST-100 II, MT-6 and SL Connectors and Headers

MTA, CST-100 II, MT-6 and SL Connectors and Headers

Supplier's Site Datasheet
Plug/Receptacle - 48937173 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
48937173
Plug/Receptacle 48937173
DISCONTINUED BY MANUFACTURER, CONNECTOR, BOARD CONNECTOR, 6 CONTACTS, 1 ROW, FEMALE, 2.54MM PITCH, IDC TERMINAL, RED INSULATOR, RECEPTACLE, 22AWG. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CONNECTOR, BOARD CONNECTOR, 6 CONTACTS, 1 ROW, FEMALE, 2.54MM PITCH, IDC TERMINAL, RED INSULATOR, RECEPTACLE, 22AWG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Wire To Board, Receptacle, 6 Position, 1Row; Idc Connector Type Amp - Te Connectivity - 90F4206 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Wire To Board, Receptacle, 6 Position, 1Row; Idc Connector Type Amp - Te Connectivity
90F4206
Connector, Wire To Board, Receptacle, 6 Position, 1Row; Idc Connector Type Amp - Te Connectivity 90F4206
CONNECTOR, WIRE TO BOARD, RECEPTACLE, 6 POSITION, 1ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:6Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: No

CONNECTOR, WIRE TO BOARD, RECEPTACLE, 6 POSITION, 1ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:6Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A1908-ND 640440-6 48937173 90F4206
Product Name Free Hanging, Panel Mount Rectangular Connector Plug/Receptacle Connector, Wire To Board, Receptacle, 6 Position, 1Row; Idc Connector Type Amp - Te Connectivity
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle Free-Hanging Cable Mount
Contact Size (AWG) 22 AWG
Connector Type Rectangular Connectors, Heavy Duty Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-604-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers
MHD Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details