TE Connectivity Headers, Male Pins 640501-1

Description
CONN HEADER VERT 9POS 4.2MM
Request a Quote Datasheet
Description
CONN HEADER VERT 9POS 4.2MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 17-640501-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-640501-1-ND
Headers, Male Pins 17-640501-1-ND
CONN HEADER VERT 9POS 4.2MM

CONN HEADER VERT 9POS 4.2MM

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connector, Header, 9Pos, 3Row, 4.19Mm; Connector Systems Amp - Te Connectivity - 69H9722 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 9Pos, 3Row, 4.19Mm; Connector Systems Amp - Te Connectivity
69H9722
Connector, Header, 9Pos, 3Row, 4.19Mm; Connector Systems Amp - Te Connectivity 69H9722
CONNECTOR, HEADER, 9POS, 3ROW, 4.19MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.19mm; No. of Rows:3Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Straight; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 9POS, 3ROW, 4.19MM; Connector Systems:Wire-to-Board; Pitch Spacing:4.19mm; No. of Rows:3Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Straight; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 17-640501-1-ND 640501-1 69H9722
Product Name Headers, Male Pins Connector, Header, 9Pos, 3Row, 4.19Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data