"0.205"" (5.21mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"
CONN QC RCPT 18-22AWG 0.205
Terminals PIDG RECPT 22-18 AWG red
FEMALE DISCONNECT, 5.21MM, 22-18AWG, RED; Product Range:PIDG FASTON 205 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:5.21mm x 0.81mm; Tab Size - Imperial:0.205" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A0907-ND | 640911-1 | 792-640911-1 | 640911-1 | 42M3664 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Terminals | CONN QC RCPT 18-22AWG 0.205 | Terminals | Female Disconnect, 5.21Mm, 22-18Awg, Red; Product Range Amp - Te Connectivity |
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Mounting | Free Hanging (In-Line) | Free Hanging | |||
| Contact Size (AWG) | 18 to 22 AWG | 22 AWG |