5 Pos Power Connector, 19A, 600V, 6.35mm Pitch, Solder, Receptacle Product overview: 640901-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640901-1 can be used for catalog matching and distributor lookup.
"5 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"
POWER CONN, HEADER, 5POS, 1ROW, 6.35MM; No. of Contacts:5Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:6.35mm; Gender:Header; No. of Rows:1RowsRoHS Compliant: Yes
AMP FROM TE CONNECTIVITY 640901-1 Rectangular Connector, Universal MATE-N-LOK Series, 5 Contacts, Receptacle, 6.35 mm, Through Hole
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-640901-1 | A25258-ND | 92H1939 | 792-640901-1 |
| Product Name | 19A 600V Electronic Connector | Headers, Receptacles, Female Sockets | Power Conn, Header, 5Pos, 1Row, 6.35Mm; No. Of Contacts Amp - Te Connectivity | AMP FROM TE CONNECTIVITY 640901-1 Rectangular Connector, Universal MATE-N-LOK Series, 5 Contacts, Receptacle, 6.35 mm, Through Hole |
| Termination | Solder | Through Hole | Solder | |
| Voltage Rating | 600 volts | 600 volts | ||
| Current Rating | 19.0 amps | 12.0 amps | ||
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty |