DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 850 900 950 1000 1050 1100 1140 1150 1160 1170 1180 1190 1194 1195 1196 1197 1198 1199 1200 1201 1202 1203 1204 1205 1206 1210 1220 1230 1240 1250 1260 1300 1350 1400 1450 1500 1550 2000 2212
Product Name Notes
"10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"10 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin"
"100 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"100 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"100 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
"12 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin"
"14 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin"
"16 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin"
"18 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin"
"20 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"26 Position Socket Connector 0.079"" (2.00mm) Surface Mount Gold"
"4 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"40 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"8 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"8 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"82 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"84 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"86 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"Connector Header Surface Mount 10 position 0.100"" (2.54mm)"
"Pin Receptacle Connector 0.037"" ~ 0.043"" (0.94mm ~ 1.09mm) No Tail Solder"
37 Position D-Sub Receptacle, Female Sockets Connector
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
CONN D-SUB RCPT 37POS PNL MT IDC
Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp
Ring Terminal Connector 1/4 Stud Circular 4 AWG Crimp
Ring Terminal Connector 1/4 Stud Circular 6 AWG Crimp
Ring Terminal Connector 1/4 Stud Circular 8 AWG Crimp
Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp
Ring Terminal Connector 10 Stud Circular 4 AWG Crimp
Ring Terminal Connector 10 Stud Circular 8 AWG Crimp
Ring Terminal Connector 3/8 Stud Circular 10-12 AWG Crimp
Ring Terminal Connector 3/8 Stud Circular 4 AWG Crimp
Ring Terminal Connector 3/8 Stud Circular 6 AWG Crimp
Ring Terminal Connector 3/8 Stud Circular 8 AWG Crimp
Ring Terminal Connector 5/16 Stud Circular 10-12 AWG Crimp
Ring Terminal Connector 5/16 Stud Circular 4 AWG Crimp
Ring Terminal Connector 5/16 Stud Circular 6 AWG Crimp
Ring Terminal Connector 5/16 Stud Circular 8 AWG Crimp
Terminal Connector Rectangular Rectangular Tongue 16-22 AWG 6 Stud

<< Prev Next >>