"Connector Header Through Hole 5 position 0.100"" (2.54mm)"
WIRE-BOARD CONNECTOR HEADER 5POS, 2.54MM; Connector Type:Wire-to-Board; Features:Wire to Board; Leaded Process Compatible:No; Mounting Type:Through Hole; Peak Reflow Compatible (260 C):No; Terminal Type:Straight PCB Thru Hole RoHS Compliant: No
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A24935-ND | 66F3281 |
| Product Name | Headers, Male Pins | Wire-Board Connector Header 5Pos, 2.54Mm; Connector Type Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector |