5 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG
Win Source Part Number: 1380993-640440-5
Category: Connectors, Interconnects>Rectan
Series: MTA-100
Number of Positions: 5
Pitch: 0.100" (2.54mm)
Color: Red
Features: Closed End
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Locking Ramp
Contact Finish: Tin-Lead
Contact Finish Thickness: 80.0µin (2.03µm)
Package: Bulk
Wire Gauge: 22 AWG
Cable Termination: IDC
Wire Type: Discrete or Ribbon Cable
Standard Package: 500 pcs
Mounting Type: Free Hanging (In-Line), Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
REACH Status: REACH Affected
HTSUS: 8536.69.8000
Mfr: TE Connectivity
Base Product Number: 640440
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Conn IDC Connector F 5 POS 2.54mm IDT RA Cable Mount Box/Carton Product overview: 640440-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640440-5 can be used for catalog matching and distributor lookup.
MTA, CST-100 II, MT-6 and SL Connectors and Headers
05P MTA100 CONN ASSY 22AWG RED
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A19011-ND | 1380993-640440-5 | 316-640440-5 | 640440-5 | 69H9712 |
| Product Name | Free Hanging, Panel Mount | Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount | Electronic Connector | Rectangular Connector | 05P Mta100 Conn Assy 22Awg Red Amp - Te Connectivity |
| Geometry | Right Angle | ||||
| Mounting | Free Hanging (In-Line), Right Angle | Free Hanging (In-Line), Right Angle | Free-Hanging | ||
| Contact Size (AWG) | 22 AWG | ||||
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |