TE Connectivity PCB Headers 640456-7

Description
TE Connectivity 640456-7 Pin Header
Request a Quote Datasheet
Description
TE Connectivity 640456-7 Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1320412P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1320412P
PCB Headers 1320412P
TE Connectivity 640456-7 Pin Header

TE Connectivity 640456-7 Pin Header

Supplier's Site
PCB Headers - 1320412 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1320412
PCB Headers 1320412
TE Connectivity 640456-7 Pin Header

TE Connectivity 640456-7 Pin Header

Supplier's Site
Rectangular Connectors - 640456-7 - 1006661-640456-7 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 640456-7
1006661-640456-7
Rectangular Connectors - 640456-7 1006661-640456-7
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1006661-640456-7 Packaging: Bulk Number of Positions: 7 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Voltage Rating: 250VAC Current Rating: Varies by Wire Gauge Material Flammability Rating: UL94 V-0 Applications: General Purpose Mounting: Through Hole Insulation Material: Thermoplastic Style: Board to Cable/Wire Pitch - Mating: 2.54mm Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 1 Wall Contact Length - Post: 0.140" (3.56mm) Overall Contact Length: 0.535" (13.59mm) Insulation Height: 0.305" (7.75mm) Contact Shape: Square Temperature Range - Operating: -55°C to 105°C Contact Length - Mating: 0.295" (7.49mm) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1006661-640456-7
Packaging: Bulk
Number of Positions: 7
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Friction Lock
Voltage Rating: 250VAC
Current Rating: Varies by Wire Gauge
Material Flammability Rating: UL94 V-0
Applications: General Purpose
Mounting: Through Hole
Insulation Material: Thermoplastic
Style: Board to Cable/Wire
Pitch - Mating: 2.54mm
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Natural
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 1 Wall
Contact Length - Post: 0.140" (3.56mm)
Overall Contact Length: 0.535" (13.59mm)
Insulation Height: 0.305" (7.75mm)
Contact Shape: Square
Temperature Range - Operating: -55°C to 105°C
Contact Length - Mating: 0.295" (7.49mm)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5A Electronic Connector
316-640456-7
5A Electronic Connector 316-640456-7
7 Pos 2.54mm Pitch MTA-100 Header, Male, Straight, 5A, Tin Product overview: 640456-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640456-7 can be used for catalog matching and distributor lookup.

7 Pos 2.54mm Pitch MTA-100 Header, Male, Straight, 5A, Tin Product overview: 640456-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640456-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A19472-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A19472-ND
Headers, Male Pins A19472-ND
"Connector Header Through Hole 7 position 0.100"" (2.54mm)"

"Connector Header Through Hole 7 position 0.100"" (2.54mm)"

Buy Now Datasheet
Wire-Board Connector Header 7 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 90F5629 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 7 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
90F5629
Wire-Board Connector Header 7 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 90F5629
WIRE-BOARD CONNECTOR HEADER 7 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-100 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 7 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-100 Series RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
640456-7
Connectors >> Wire To Board / Wire To Wire Connector 640456-7
1x7P 7P 1 2.54mm 7 Copper Alloy Plugin,P=2.54mm Wire To Board / Wire To Wire Connector ROHS

1x7P 7P 1 2.54mm 7 Copper Alloy Plugin,P=2.54mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet
Header, Friction Lock; MTA-100; 7; 250 VAC; Polyester; Tin; Copper Alloy; Tin - 70083647 - Allied Electronics, Inc.
Fort Worth, TX, USA
Header, Friction Lock; MTA-100; 7; 250 VAC; Polyester; Tin; Copper Alloy; Tin
70083647
Header, Friction Lock; MTA-100; 7; 250 VAC; Polyester; Tin; Copper Alloy; Tin 70083647
AMP Friction Back Header Discrete wire to board — 2-piece interconnection. Insulation displacement wire termination. MTA Post Headers: 0.100" Centers. Insulation: Polyester. UL94V-0 rated. Natural color. Posts: Tin-plated copper alloy. Meets the material requirements to Table 23.1 of UL 1410 Standards for Television Receiver and Video Products (Wire-to-post connectors only). UL Recognized File No. E 28476. CSA Certified File No. LR17189. Copper alloy contact, polyester housing, copper alloy solder tail

AMP Friction Back Header
Discrete wire to board — 2-piece interconnection. Insulation displacement wire termination. MTA Post Headers: 0.100" Centers. Insulation: Polyester. UL94V-0 rated. Natural color. Posts: Tin-plated copper alloy. Meets the material requirements to Table 23.1 of UL 1410 Standards for Television Receiver and Video Products (Wire-to-post connectors only). UL Recognized File No. E 28476. CSA Certified File No. LR17189.
Copper alloy contact, polyester housing, copper alloy solder tail

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1320412P 1320412 1006661-640456-7 316-640456-7 A19472-ND 90F5629 640456-7 70083647
Product Name PCB Headers PCB Headers Rectangular Connectors - 640456-7 5A Electronic Connector Headers, Male Pins Wire-Board Connector Header 7 Position, 2.54Mm; Connector Systems Amp - Te Connectivity Connectors >> Wire To Board / Wire To Wire Connector Header, Friction Lock; MTA-100; 7; 250 VAC; Polyester; Tin; Copper Alloy; Tin
Geometry Straight Straight; Straight Straight
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty Header Connector; Header Wire to Board Connector Wire to Board Connector; Wire to Wire Connector
Termination Solder Solder Solder Through Hole Straight Solder
Mounting Through hole Through Hole Through Hole PC Mount
Unlock Full Specs
to access all available technical data