6 Pos Wire to Board Header, 3.96mm, Solder, Straight, 7A, 105°C Product overview: 640445-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640445-6 can be used for catalog matching and distributor lookup.
MTA, CST-100 II, MT-6 and SL Connectors and Headers
TE Connectivity 640445-6 Pin Header
TE Connectivity 640445-6 Pin Header
TE Connectivity 640445-6 Pin Header
Manufacturer: TE Connectivity
Win Source Part Number: 844616-640445-6
Series: MTA-156
Operating Temperature Range: -55°C ~ 105°C
Features: Connector Header Through Hole 6 position 0.156" (3.96mm)
Package: Bulk
Mounting: Through Hole
Family Name: 640445
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -651-1075-01-LSI, 2266-640445-6, -640445-6-SI, -651-1075-01-SI, -651-1075-01-SI-ND, 6404456, A1973
"Connector Header Through Hole 6 position 0.156"" (3.96mm)"
Electronic Component
Connector, Receptacle Mating, Wire-To-Board Application, Nylon Housing
Discrete wire to board — 2-piece interconnection. Insulation displacement wire termination. Housing: Polyester UL94V-0 rated, natural color. Posts: Tin-plated copper alloy.
Copper alloy contact material
WIRE-BOARD CONNECTOR HEADER 6 POSITION, 3.96MM; Connector Systems:Wire-to-Boar
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-640445-6 | 640445-6 | 1789596P | 1361672 | 844616-640445-6 | A1973-ND | 640445-6 | 70083693 | 90F5346 |
| Product Name | 7A Electronic Connector | Header | PCB Headers | PCB Headers | Rectangular Connectors - 640445-6 | Headers, Male Pins | Connector, MTA-156; Male; 6; Copper Alloy; 7; 600; 0.156 in.; Polyester; White | Wire-Board Connector Header 6 Position, 3.96Mm; Connector Systems Amp - Te Connectivity | |
| Category | Wire to Board Connector | ||||||||
| Connector Type | Header Connector | Wire to Board Connector | Rectangular Connectors, Heavy Duty | Header Connector; Header | Wire to Board Connector | Wire to Board Connector | |||
| Termination | Through-Hole | Solder | Solder | Through Hole Straight | |||||
| Mounting | PCB | Through hole | Through Hole | Through Hole | PCB Mount | ||||
| Voltage Rating | 250 volts | 600 volts | 600 volts |