TE Connectivity Terminals 640931-1

Description
RECEPT,PIDG FASTON 16-14 110
Request a Quote Datasheet
Description
RECEPT,PIDG FASTON 16-14 110
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 640931-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminals
640931-1
Terminals 640931-1
RECEPT,PIDG FASTON 16-14 110

RECEPT,PIDG FASTON 16-14 110

Buy Now
Quick Connects, Quick Disconnect Connectors - A27967-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27967-ND
Quick Connects, Quick Disconnect Connectors A27967-ND
"0.110"" (2.79mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"

"0.110"" (2.79mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Female Disconnect, 2.8Mm, 16-14Awg, Blue; Product Range Amp - Te Connectivity - 24Y9972 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 2.8Mm, 16-14Awg, Blue; Product Range Amp - Te Connectivity
24Y9972
Female Disconnect, 2.8Mm, 16-14Awg, Blue; Product Range Amp - Te Connectivity 24Y9972
FEMALE DISCONNECT, 2.8MM, 16-14AWG, BLUE; Product Range:PIDG FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 2.8MM, 16-14AWG, BLUE; Product Range:PIDG FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 640931-1 A27967-ND 24Y9972
Product Name Terminals Quick Connects, Quick Disconnect Connectors Female Disconnect, 2.8Mm, 16-14Awg, Blue; Product Range Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data