TE Connectivity Headers, Male Pins 640452-7

Description
"Connector Header Through Hole 7 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 7 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A19332-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A19332-ND
Headers, Male Pins A19332-ND
"Connector Header Through Hole 7 position 0.100"" (2.54mm)"

"Connector Header Through Hole 7 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-640452-7
Electronic Connector 316-640452-7
7 Pos 2.54mm Unshrouded Header, Male, Straight, Solder, Tin Product overview: 640452-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640452-7 can be used for catalog matching and distributor lookup.

7 Pos 2.54mm Unshrouded Header, Male, Straight, Solder, Tin Product overview: 640452-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640452-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-Board Connector Header, 7 Position, 0.1In; Connector Systems Amp - Te Connectivity - 51F1542 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header, 7 Position, 0.1In; Connector Systems Amp - Te Connectivity
51F1542
Wire-Board Connector Header, 7 Position, 0.1In; Connector Systems Amp - Te Connectivity 51F1542
WIRE-BOARD CONNECTOR HEADER, 7 POSITION, 0.1IN; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-100 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER, 7 POSITION, 0.1IN; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-100 Series RoHS Compliant: Yes

Supplier's Site
07P Mta100 Hdr Assy Sq Str Amp - Te Connectivity - 77AC0124 - Newark, An Avnet Company
Chicago, IL, United States
07P Mta100 Hdr Assy Sq Str Amp - Te Connectivity
77AC0124
07P Mta100 Hdr Assy Sq Str Amp - Te Connectivity 77AC0124
07P MTA100 HDR ASSY SQ STR

07P MTA100 HDR ASSY SQ STR

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A19332-ND 316-640452-7 51F1542 77AC0124
Product Name Headers, Male Pins Electronic Connector Wire-Board Connector Header, 7 Position, 0.1In; Connector Systems Amp - Te Connectivity 07P Mta100 Hdr Assy Sq Str Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Voltage Rating 250 volts 250 volts
Number of Contacts 7 #
Unlock Full Specs
to access all available technical data