TE Connectivity 640456-5 Pin Header
TE Connectivity 640456-5 Pin Header
TE Connectivity 640456-5 Pin Header
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 811900-640456-5
Packaging: Bulk
Number of Positions: 5
Mounting Style: Through Hole
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Friction Lock
Contact Material: Copper Alloy
Voltage Rating: 250VAC
Material Flammability Rating: UL94 V-0
Applications: General Purpose
Insulation Material: Thermoplastic
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Natural
Shrouding: Shrouded - 1 Wall
Contact Length - Post: 0.140" (3.56mm)
Overall Contact Length: 0.535" (13.59mm)
Insulation Height: 0.305" (7.75mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
Contact Length - Mating: 0.295" (7.49mm)
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"
AMP Friction Back Header
Discrete wire to board — 2-piece interconnection. Insulation displacement wire termination. MTA Post Headers: 0.100" Centers. Insulation: Polyester. UL94V-0 rated. Natural color. Posts: Tin-plated copper alloy. Meets the material requirements to Table 23.1 of UL 1410 Standards for Television Receiver and Video Products (Wire-to-post connectors only). UL Recognized File No. E 28476. CSA Certified File No. LR17189.
Copper alloy contact, polyester housing, copper alloy solder tail
WIRE-BOARD CONNECTOR HEADER 5 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
1x5P 5P 1 2.54mm 5 Copper Alloy Plugin,P=2.54mm Wire To Board / Wire To Wire Connector ROHS
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1614242 | 1320383P | 811900-640456-5 | A19471-ND | 70083645 | 90F5643 | 640456-5 |
| Product Name | PCB Headers | PCB Headers | Rectangular Connectors - 640456-5 | Headers, Male Pins | Header, Friction Lock; MTA-100; 5; 250 VAC; Polyester; Tin; Copper Alloy; Tin | Wire-Board Connector Header 5 Position, 2.54Mm; Connector Systems Amp - Te Connectivity | Connectors >> Wire To Board / Wire To Wire Connector |
| Connector Type | Wire to Board Connector | Rectangular Connectors, Heavy Duty | Header Connector; Header | Wire to Board Connector | Wire to Board Connector; Wire to Wire Connector | ||
| Geometry | Straight; Straight | Straight | Straight | ||||
| Termination | Solder | Solder | Solder | Through Hole Straight | |||
| Mounting | Through hole | Through Hole | Through Hole | PC Mount |