MR Pin Connector Tool, 26-18 AWG, 9A, Bronze, Tin Plated Product overview: 640545-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-640545-1 can be used for catalog matching and distributor lookup.
CONN SPLIT PIN 18-26AWG CRMP TIN
CONTACT, PIN, 18AWG, CRIMP; Product Range:MR Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP MR Series Housing Connectors RoHS Compliant: Yes
CONTACT, PIN, CRIMP, 26-18AWG; Product Range:MR Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP MR Series Housing Connectors; Wire Size AWG RoHS Compliant: Yes
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 640545-1 | 332-640545-1 | 17-640545-1-ND | 95AC0718 |
| Product Name | Contacts | 9A Electronic Connector | Rectangular Connector Contacts | Contact, Pin, 18Awg, Crimp; Product Range Amp - Te Connectivity |
| Gender | Female / Jack | |||
| Termination | Crimp | Crimp | ||
| Voltage Rating | 250 volts |