"5 Position Header Connector 0.250"" (6.35mm) Through Hole Gold"
CONN HDR 5POS 0.25 GOLD PCB
05P UMNL HDR ASSY 94VO LF
CONN HEADER 5POS VERT UMNL NATL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A141494-ND | 640901-3 | 77AC0197 | 792-640901-3 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | 05P Umnl Hdr Assy 94Vo Lf Amp - Te Connectivity | CONN HEADER 5POS VERT UMNL NATL |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | ||
| Mounting | Through Hole | Through Hole | Through Hole | |
| Number of Contacts | 5 # | |||
| Termination | Solder | Solder |