"Connector Header Through Hole 4 position 0.165"" (4.20mm)"
PLUG & SOCKET CONNECTOR, HEADER, 4 POSITION, 4.2MM; Product Range:MR Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:4.2mm; Contact Termination Type:Through Hole; No. of Rows:2 Row; Connector Mounting:PCB Mount RoHS Compliant: No
CONN HEADER VERT 4POS 4.2MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A14205-ND | 95F2697 | 640499-2 |
| Product Name | Headers, Male Pins | Plug & Socket Connector, Header, 4 Position, 4.2Mm; Product Range Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | PCB Mount | Through Hole |
| Voltage Rating | 250 volts | 250 volts | |
| Current Rating | 6.0 amps | 6.0 amps |