TE Connectivity Through-Hole 9A 250V Electronic Connector 640500-1

Description
6P MR Header, 9A, 250V, Straight, Through Hole, Red Product overview: 640500-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 9A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 9A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640500-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6P MR Header, 9A, 250V, Straight, Through Hole, Red Product overview: 640500-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 9A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 9A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640500-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 9A 250V Electronic Connector
316-640500-1
Through-Hole 9A 250V Electronic Connector 316-640500-1
6P MR Header, 9A, 250V, Straight, Through Hole, Red Product overview: 640500-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 9A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 9A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640500-1 can be used for catalog matching and distributor lookup.

6P MR Header, 9A, 250V, Straight, Through Hole, Red Product overview: 640500-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 9A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 9A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640500-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Headers, Male Pins - A14206-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A14206-ND
Headers, Male Pins A14206-ND
"Connector Header Through Hole 6 position 0.165"" (4.20mm)"

"Connector Header Through Hole 6 position 0.165"" (4.20mm)"

Buy Now Datasheet
Connectors - 640500-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
640500-1
Connectors 640500-1
06P MR HDR ASSY V0 RED

06P MR HDR ASSY V0 RED

Buy Now
Plug & Socket Connector, Header, 6 Position, 4.2Mm; Connector Systems Amp - Te Connectivity - 89F2128 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 6 Position, 4.2Mm; Connector Systems Amp - Te Connectivity
89F2128
Plug & Socket Connector, Header, 6 Position, 4.2Mm; Connector Systems Amp - Te Connectivity 89F2128
PLUG & SOCKET CONNECTOR, HEADER, 6 POSITION, 4.2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:MR Series RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 6 POSITION, 4.2MM; Connector Systems:Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:MR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 316-640500-1 A14206-ND 640500-1 89F2128
Product Name Through-Hole 9A 250V Electronic Connector Headers, Male Pins Connectors Plug & Socket Connector, Header, 6 Position, 4.2Mm; Connector Systems Amp - Te Connectivity
Termination Solder Through Hole
Voltage Rating 250 volts 250 volts
Current Rating 9.0 amps 6.0 amps
Unlock Full Specs
to access all available technical data