5 Pos Male Header, 2.54mm Pitch, 5A, Straight, Through Hole Product overview: 640454-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640454-5 can be used for catalog matching and distributor lookup.
TE Connectivity 640454-5 Pin Header
TE Connectivity 640454-5 Pin Header
TE Connectivity 640454-5 Pin Header
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"
WIRE-BOARD CONNECTOR HEADER 5 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-640454-5 | 1896000 | 5355210P | A19432-ND | 90F4277 |
| Product Name | Through-Hole 5A Electronic Connector | PCB Headers | PCB Headers | Headers, Male Pins | Wire-Board Connector Header 5 Position, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Gender | Male / Plug | ||||
| Termination | Solder | Solder | Through Hole Straight | ||
| Voltage Rating | 250 volts | 250 volts | |||
| Current Rating | 5.0 amps |