"Connector Header Through Hole 8 position 0.156"" (3.96mm)"
WIRE-BOARD CONNECTOR HEADER 8POS, 3.96MM; Connector Type:Wire-to-Board; Current Rating:7A; Features:Friction Lock; Leaded Process Compatible:No; Mounting Type:Through Hole; Peak Reflow Compatible (260 C):No RoHS Compliant: No
08P MTA156 HDR ASSY FL ST 30AU
CONN HEADER VERT .156 8POS 30AU
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A26181-ND | 50H6816 | 77AC0211 | 792-641208-8 |
| Product Name | Headers, Male Pins | Wire-Board Connector Header 8Pos, 3.96Mm; Connector Type Amp - Te Connectivity | 08P Mta156 Hdr Assy Fl St 30Au Amp - Te Connectivity | CONN HEADER VERT .156 8POS 30AU |
| Connector Type | Header Connector; Header | Wire to Board Connector | ||
| Mounting | Through Hole | Through Hole | Through Hole | |
| Voltage Rating | 600 volts | 600 volts | ||
| Number of Contacts | 8 # |