TE Connectivity Headers, Male Pins 640497-3

Description
"Connector Header Through Hole 2 position 0.165"" (4.20mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 2 position 0.165"" (4.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A14220-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A14220-ND
Headers, Male Pins A14220-ND
"Connector Header Through Hole 2 position 0.165"" (4.20mm)"

"Connector Header Through Hole 2 position 0.165"" (4.20mm)"

Buy Now Datasheet
Singapore, Singapore
Through-Hole 9A Electronic Connector
316-640497-3
Through-Hole 9A Electronic Connector 316-640497-3
2 Pos 9A Wire-to-Board Header, Male, Red, Through Hole Product overview: 640497-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 9A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 9A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640497-3 can be used for catalog matching and distributor lookup.

2 Pos 9A Wire-to-Board Header, Male, Red, Through Hole Product overview: 640497-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 9A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 9A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640497-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Plug & Socket Connector, Header, 2 Position, 4.2Mm; Product Range Amp - Te Connectivity - 92F9087 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 2 Position, 4.2Mm; Product Range Amp - Te Connectivity
92F9087
Plug & Socket Connector, Header, 2 Position, 4.2Mm; Product Range Amp - Te Connectivity 92F9087
PLUG & SOCKET CONNECTOR, HEADER, 2 POSITION, 4.2MM; Product Range:MR Series; No. of Contacts:2Contacts; Gender:Header; Pitch Spacing:4.19mm; Contact Termination Type:Through Hole; No. of Rows:1 Row; Connector Mounting:PCB Mount RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 2 POSITION, 4.2MM; Product Range:MR Series; No. of Contacts:2Contacts; Gender:Header; Pitch Spacing:4.19mm; Contact Termination Type:Through Hole; No. of Rows:1 Row; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A14220-ND 316-640497-3 92F9087
Product Name Headers, Male Pins Through-Hole 9A Electronic Connector Plug & Socket Connector, Header, 2 Position, 4.2Mm; Product Range Amp - Te Connectivity
Connector Type Header Connector; Header
Mounting Through Hole PCB Mount
Voltage Rating 250 volts 250 volts
Current Rating 6.0 amps 9.0 amps
Unlock Full Specs
to access all available technical data