"Connector Header Through Hole 20 position 0.165"" (4.20mm)"
PLUG & SOCKET CONN, HEADER, 20POS, 4.2MM; Connector Type:Plug & Socket; Current Rating:9A; Features:Positive Lock; Leaded Process Compatible:No; Mounting Type:Through Hole; Peak Reflow Compatible (260 C):No RoHS Compliant: No
20P MR HDR ASSY V0
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A14235-ND | 92F9109 | 42AJ5646 |
| Product Name | Headers, Male Pins | Plug & Socket Conn, Header, 20Pos, 4.2Mm; Connector Type Amp - Te Connectivity | 20P Mr Hdr Assy V0 Amp - Te Connectivity |
| Connector Type | Header Connector; Header |