TE Connectivity Terminals 640911-2

Description
RECEPT,PIDG FASTON 22-18 205
Request a Quote Datasheet
Description
RECEPT,PIDG FASTON 22-18 205
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 640911-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminals
640911-2
Terminals 640911-2
RECEPT,PIDG FASTON 22-18 205

RECEPT,PIDG FASTON 22-18 205

Buy Now
Quick Connects, Quick Disconnect Connectors - A0907CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A0907CT-ND
Quick Connects, Quick Disconnect Connectors A0907CT-ND
"0.205"" (5.21mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"

"0.205"" (5.21mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A0907TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A0907TR-ND
Quick Connects, Quick Disconnect Connectors A0907TR-ND
"0.205"" (5.21mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"

"0.205"" (5.21mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-640911-2
Electronic Connector 392-640911-2
Female Brass Terminal, 18-22AWG, Red Insulated, Tin Plated Product overview: 640911-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-640911-2 can be used for catalog matching and distributor lookup.

Female Brass Terminal, 18-22AWG, Red Insulated, Tin Plated Product overview: 640911-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-640911-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Female Quick Disconnect, 22Awg-18Awg; Product Range Amp - Te Connectivity - 69AH6076 - Newark, An Avnet Company
Chicago, IL, United States
Female Quick Disconnect, 22Awg-18Awg; Product Range Amp - Te Connectivity
69AH6076
Female Quick Disconnect, 22Awg-18Awg; Product Range Amp - Te Connectivity 69AH6076
FEMALE QUICK DISCONNECT, 22AWG-18AWG; Product Range:PIDG FASTON 205 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:5.21mm x 0.81mm; Tab Size - Imperial:0.205" x 0.032"; Wire Size AWG Min:22AWG; Insulator Colour:Red RoHS Compliant: Yes

FEMALE QUICK DISCONNECT, 22AWG-18AWG; Product Range:PIDG FASTON 205 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:5.21mm x 0.81mm; Tab Size - Imperial:0.205" x 0.032"; Wire Size AWG Min:22AWG; Insulator Colour:Red RoHS Compliant: Yes

Supplier's Site
Recept,pidg Faston 22-18 205 Rohs Compliant Amp - Te Connectivity - 34B988 - Newark, An Avnet Company
Chicago, IL, United States
Recept,pidg Faston 22-18 205 Rohs Compliant Amp - Te Connectivity
34B988
Recept,pidg Faston 22-18 205 Rohs Compliant Amp - Te Connectivity 34B988
RECEPT,PIDG FASTON 22-18 205 ROHS COMPLIANT: YES

RECEPT,PIDG FASTON 22-18 205 ROHS COMPLIANT: YES

Supplier's Site
Quick Connects, Quick Disconnect Connectors - 640911-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
640911-2
Quick Connects, Quick Disconnect Connectors 640911-2
CONN QC RCPT 18-22AWG 0.205

CONN QC RCPT 18-22AWG 0.205

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 640911-2 A0907CT-ND 392-640911-2 69AH6076 34B988 640911-2
Product Name Terminals Quick Connects, Quick Disconnect Connectors Electronic Connector Female Quick Disconnect, 22Awg-18Awg; Product Range Amp - Te Connectivity Recept,pidg Faston 22-18 205 Rohs Compliant Amp - Te Connectivity Quick Connects, Quick Disconnect Connectors
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 461-1215-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA (M) R/A Connector for RG58 Cable - ET-SMRA-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Power Entry Modules (PEM) - 486-3-104-399-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details