"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Mating End Insulated"
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Mating End Insulated"
PIDG FASTON Receptacle, Female, 10-12 AWG, 300V, Tin Product overview: 640907-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-640907-2 can be used for catalog matching and distributor lookup.
Electronic Component
TERMINAL, FEMALE DISCONNECT, 6.35MM, CRIMP; Product Range:PIDG FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A0906CT-ND | 392-640907-2 | 640907-2 | 640907-2 | 86W4591 |
| Product Name | Quick Connects, Quick Disconnect Connectors | 300V Electronic Connector | Terminals | Terminal, Female Disconnect, 6.35Mm, Crimp; Product Range Amp - Te Connectivity | |
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Mounting | Free Hanging (In-Line) | ||||
| Contact Size (AWG) | 10 to 12 AWG | 12 AWG |