DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
650
700
750
800
850
900
950
960
970
980
990
1000
1004
1005
1006
1007
1008
1009
1010
1011
1012
1013
1014
1015
1016
1020
1030
1040
1050
1060
1070
1100
1150
1200
1250
1300
1350
1500
2000
2212
| Product Name | Notes |
|---|---|
| 11 (10 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 15 Position D-Sub Plug, Male Pins Connector | |
| 25 Position D-Sub Plug, Male Pins Connector | |
| 37 Position D-Sub Plug, Male Pins Connector | |
| 7 (5 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 9 (5 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 9 Position D-Sub Plug, Male Pins Connector | |
| CONN D-SUB PLUG 15POS R/A SOLDER | |
| CONN D-SUB PLUG 25POS R/A SOLDER | |
| CONN D-SUB PLUG 37POS R/A SOLDER | |
| CONN D-SUB PLUG 9POS R/A SOLDER | |
| Connector Hex Nut Black | |
| Connector O-Ring Black | |
| Connector Sleeve For BNC Plugs | |
| Terminal Magnetic Connector 300 18-20 AWG IDC | |
| Terminal Magnetic Connector 300 18-20 AWG Quick Connect | |
| USB - micro AB USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole | |
| USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole | |
| USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle | |
| USB-A (USB TYPE-A) USB 2.0 Plug Connector 4 Position Surface Mount, Right Angle | |
| USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle; Through Hole | |
| USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle | |
| USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle |
| << Prev | Next >> |