TE Connectivity Headers, Male Pins 640457-9

Description
"Connector Header Through Hole, Right Angle 9 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 9 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A19483-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A19483-ND
Headers, Male Pins A19483-ND
"Connector Header Through Hole, Right Angle 9 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 9 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
5A 250V Electronic Connector
316-640457-9
5A 250V Electronic Connector 316-640457-9
9 Pos 2.54mm RA Solder Header, 5A, 250V, Copper Alloy Product overview: 640457-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640457-9 can be used for catalog matching and distributor lookup.

9 Pos 2.54mm RA Solder Header, 5A, 250V, Copper Alloy Product overview: 640457-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640457-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-Board Connector Header 9 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 90F5634 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 9 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
90F5634
Wire-Board Connector Header 9 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 90F5634
WIRE-BOARD CONNECTOR HEADER 9 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MTA-100 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 9 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MTA-100 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A19483-ND 316-640457-9 90F5634
Product Name Headers, Male Pins 5A 250V Electronic Connector Wire-Board Connector Header 9 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole, Right Angle
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data