"Connector Header Through Hole, Right Angle 5 position 0.100"" (2.54mm)"
TE Connectivity 640455-5 Pin Header
TE Connectivity 640455-5 Pin Header
TE Connectivity 640455-5 Pin Header
WIRE-BOARD CONNECTOR HEADER 5 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
05P MTA100 HDR ASSY SQ R/A POL ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A19453-ND | 7973090P | 1643424 | 90F4284 | 77AC0135 |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers | Wire-Board Connector Header 5 Position, 2.54Mm; Connector Systems Amp - Te Connectivity | 05P Mta100 Hdr Assy Sq R/a Pol Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | Wire to Board Connector | ||
| Mounting | Through Hole, Right Angle | Through hole | |||
| Voltage Rating | 250 volts |